Abracon, LLC ASPI-2010HC Wirewound (Resin Shield) ASPI-2010HC-R68M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010HC Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 2.5 A Saturation Current: 3.5 A DC Resistance Max: 65 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010HC Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 2.5 A Saturation Current: 3.5 A DC Resistance Max: 65 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2010HC Wirewound (Resin Shield) - ASPI-2010HC-R68M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-2010HC Wirewound (Resin Shield)
ASPI-2010HC-R68M-T
ASPI-2010HC Wirewound (Resin Shield) ASPI-2010HC-R68M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010HC Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 2.5 A Saturation Current: 3.5 A DC Resistance Max: 65 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2010HC
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 680 nH
  • Temperature Rise Current: 2.5 A
  • Saturation Current: 3.5 A
  • DC Resistance Max: 65 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.6 mm
  • Height: 1 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-2010HC-R68M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 535-ASPI-2010HC-R68M-TTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 535-ASPI-2010HC-R68M-TCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-2010HC-R68M-T 535-ASPI-2010HC-R68M-TDKR-ND
Product Name ASPI-2010HC Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details