Abracon, LLC ASPI-7318 Molded (Round Wire) ASPI-7318-4R7M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 5 A Saturation Current: 8 A DC Resistance Max: 40 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7.3 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 5 A Saturation Current: 8 A DC Resistance Max: 40 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7.3 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-7318 Molded (Round Wire) - ASPI-7318-4R7M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-7318 Molded (Round Wire)
ASPI-7318-4R7M-T
ASPI-7318 Molded (Round Wire) ASPI-7318-4R7M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 5 A Saturation Current: 8 A DC Resistance Max: 40 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7.3 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-7318
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 4.7 μH
  • Temperature Rise Current: 5 A
  • Saturation Current: 8 A
  • DC Resistance Max: 40 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.8 mm
  • Width: 7.3 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-7318-4R7M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 5A 40 MOHM SMD

FIXED IND 4.7UH 5A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-7318-4R7M-TTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 5A 40mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-7318-4R7M-TCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 5A 40mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5A 40mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-7318-4R7M-T 535-ASPI-7318-4R7M-TDKR-ND
Product Name ASPI-7318 Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 3-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
3 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details