Abracon, LLC ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-3R0N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3 μH Temperature Rise Current: 4.7 A Saturation Current: 6.1 A DC Resistance Max: 18 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3 μH Temperature Rise Current: 4.7 A Saturation Current: 6.1 A DC Resistance Max: 18 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-8040S Wirewound (Resin Shield) - ASPI-8040S-3R0N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-8040S Wirewound (Resin Shield)
ASPI-8040S-3R0N-T
ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-3R0N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3 μH Temperature Rise Current: 4.7 A Saturation Current: 6.1 A DC Resistance Max: 18 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-8040S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 3 μH
  • Temperature Rise Current: 4.7 A
  • Saturation Current: 6.1 A
  • DC Resistance Max: 18 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 30
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8 mm
  • Width: 8 mm
  • Height: 4.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-8040S-3R0N-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-8040S-3R0N-TTR-ND
Fixed Inductors ASPI-8040S-3R0N-TTR-ND
3µH Shielded Wirewound Inductor 4.7A 14mOhm Nonstandard

3µH Shielded Wirewound Inductor 4.7A 14mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-8040S-3R0N-T ASPI-8040S-3R0N-TTR-ND
Product Name ASPI-8040S Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 3 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-33N 026011C-33NXJRW , 026011C-33NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details