Abracon, LLC ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-430M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 43 μH Temperature Rise Current: 1.65 A Saturation Current: 1.9 A DC Resistance Max: 147 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 43 μH Temperature Rise Current: 1.65 A Saturation Current: 1.9 A DC Resistance Max: 147 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-8040S Wirewound (Resin Shield) - ASPI-8040S-430M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-8040S Wirewound (Resin Shield)
ASPI-8040S-430M-T
ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-430M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 43 μH Temperature Rise Current: 1.65 A Saturation Current: 1.9 A DC Resistance Max: 147 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-8040S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 43 μH
  • Temperature Rise Current: 1.65 A
  • Saturation Current: 1.9 A
  • DC Resistance Max: 147 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8 mm
  • Width: 8 mm
  • Height: 4.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-13051-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13051-1-ND
Fixed Inductors 535-13051-1-ND
43µH Shielded Wirewound Inductor 1.65A 113mOhm Nonstandard

43µH Shielded Wirewound Inductor 1.65A 113mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13051-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13051-2-ND
Fixed Inductors 535-13051-2-ND
43µH Shielded Wirewound Inductor 1.65A 113mOhm Nonstandard

43µH Shielded Wirewound Inductor 1.65A 113mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13051-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13051-6-ND
Fixed Inductors 535-13051-6-ND
43µH Shielded Wirewound Inductor 1.65A 113mOhm Nonstandard

43µH Shielded Wirewound Inductor 1.65A 113mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-8040S-430M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-8040S-430M-T
Fixed Inductors ASPI-8040S-430M-T
FIXED IND 43UH 1.65A 113MOHM SMD

FIXED IND 43UH 1.65A 113MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-8040S-430M-T 535-13051-1-ND ASPI-8040S-430M-T
Product Name ASPI-8040S Wirewound (Resin Shield) Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 43 microH 43 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers