Abracon, LLC ASPIAIG-F5020 Molded (Flat Wire) ASPIAIG-F5020-R80M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 800 nH Temperature Rise Current: 13 A Saturation Current: 13.5 A DC Resistance Max: 11.8 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.5 mm Width: 5.3 mm Height: 1.9 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 800 nH Temperature Rise Current: 13 A Saturation Current: 13.5 A DC Resistance Max: 11.8 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.5 mm Width: 5.3 mm Height: 1.9 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-F5020 Molded (Flat Wire) - ASPIAIG-F5020-R80M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-F5020 Molded (Flat Wire)
ASPIAIG-F5020-R80M-T
ASPIAIG-F5020 Molded (Flat Wire) ASPIAIG-F5020-R80M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 800 nH Temperature Rise Current: 13 A Saturation Current: 13.5 A DC Resistance Max: 11.8 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.5 mm Width: 5.3 mm Height: 1.9 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-F5020
  • Application: Power
  • Type: Molded (Flat Wire)
  • Rating: AEC-Q200
  • Inductance: 800 nH
  • Temperature Rise Current: 13 A
  • Saturation Current: 13.5 A
  • DC Resistance Max: 11.8 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.5 mm
  • Width: 5.3 mm
  • Height: 1.9 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-14185-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14185-2-ND
Fixed Inductors 535-14185-2-ND
800nH Shielded Molded Inductor 13A 11.8mOhm Max Nonstandard

800nH Shielded Molded Inductor 13A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 800Nh, 20% Rohs Compliant Abracon - 51AC1836 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 800Nh, 20% Rohs Compliant Abracon
51AC1836
Inductor, Aec-Q200, Shld, 800Nh, 20% Rohs Compliant Abracon 51AC1836
INDUCTOR, AEC-Q200, SHLD, 800NH, 20% ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, SHLD, 800NH, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPIAIG-F5020-R80M-T 535-14185-2-ND 51AC1836
Product Name ASPIAIG-F5020 Molded (Flat Wire) Fixed Inductors Inductor, Aec-Q200, Shld, 800Nh, 20% Rohs Compliant Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Flat Wire)
Application Power Choke
Inductance Range 0.8000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details