Abracon, LLC ASPI-4020S Wirewound (Resin Shield) ASPI-4020S-1R5N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.98 A Saturation Current: 4.45 A DC Resistance Max: 35 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.98 A Saturation Current: 4.45 A DC Resistance Max: 35 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-4020S Wirewound (Resin Shield) - ASPI-4020S-1R5N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-4020S Wirewound (Resin Shield)
ASPI-4020S-1R5N-T
ASPI-4020S Wirewound (Resin Shield) ASPI-4020S-1R5N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.98 A Saturation Current: 4.45 A DC Resistance Max: 35 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-4020S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 1.98 A
  • Saturation Current: 4.45 A
  • DC Resistance Max: 35 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-4020S-1R5N-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-4020S-1R5N-T-ND
Fixed Inductors ASPI-4020S-1R5N-T-ND
1.5µH Shielded Wirewound Inductor 1.98A 35mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 1.98A 35mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-4020S-1R5N-T ASPI-4020S-1R5N-T-ND
Product Name ASPI-4020S Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details