Abracon, LLC ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-750M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 75 μH Temperature Rise Current: 1.2 A Saturation Current: 1.35 A DC Resistance Max: 274 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 75 μH Temperature Rise Current: 1.2 A Saturation Current: 1.35 A DC Resistance Max: 274 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-8040S Wirewound (Resin Shield) - ASPI-8040S-750M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-8040S Wirewound (Resin Shield)
ASPI-8040S-750M-T
ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-750M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 75 μH Temperature Rise Current: 1.2 A Saturation Current: 1.35 A DC Resistance Max: 274 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-8040S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 75 μH
  • Temperature Rise Current: 1.2 A
  • Saturation Current: 1.35 A
  • DC Resistance Max: 274 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8 mm
  • Width: 8 mm
  • Height: 4.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-13053-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13053-6-ND
Fixed Inductors 535-13053-6-ND
75µH Shielded Wirewound Inductor 1.2A 211mOhm Nonstandard

75µH Shielded Wirewound Inductor 1.2A 211mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13053-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13053-1-ND
Fixed Inductors 535-13053-1-ND
75µH Shielded Wirewound Inductor 1.2A 211mOhm Nonstandard

75µH Shielded Wirewound Inductor 1.2A 211mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13053-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13053-2-ND
Fixed Inductors 535-13053-2-ND
75µH Shielded Wirewound Inductor 1.2A 211mOhm Nonstandard

75µH Shielded Wirewound Inductor 1.2A 211mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-8040S-750M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-8040S-750M-T
Fixed Inductors ASPI-8040S-750M-T
FIXED IND 75UH 1.2A 211 MOHM SMD

FIXED IND 75UH 1.2A 211 MOHM SMD

Supplier's Site Datasheet
Smd Mini Shielded Power Inductor 8.0 X 8.0 X 4.0Mm Rohs Compliant Abracon - 78AH9280 - Newark, An Avnet Company
Chicago, IL, United States
Smd Mini Shielded Power Inductor 8.0 X 8.0 X 4.0Mm Rohs Compliant Abracon
78AH9280
Smd Mini Shielded Power Inductor 8.0 X 8.0 X 4.0Mm Rohs Compliant Abracon 78AH9280
SMD MINI SHIELDED POWER INDUCTOR 8.0 X 8.0 X 4.0MM ROHS COMPLIANT: YES

SMD MINI SHIELDED POWER INDUCTOR 8.0 X 8.0 X 4.0MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-8040S-750M-T 535-13053-6-ND ASPI-8040S-750M-T 78AH9280
Product Name ASPI-8040S Wirewound (Resin Shield) Fixed Inductors Fixed Inductors Smd Mini Shielded Power Inductor 8.0 X 8.0 X 4.0Mm Rohs Compliant Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 75 microH 75 microH
Unlock Full Specs
to access all available technical data