Abracon, LLC Fixed Inductors ASPI-3012S-2R2M-T

Description
2.2µH Shielded Wirewound Inductor 1.55A 97.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.55A 97.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-15238-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15238-2-ND
Fixed Inductors 535-15238-2-ND
2.2µH Shielded Wirewound Inductor 1.55A 97.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.55A 97.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-15238-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15238-1-ND
Fixed Inductors 535-15238-1-ND
2.2µH Shielded Wirewound Inductor 1.55A 97.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.55A 97.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-15238-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15238-6-ND
Fixed Inductors 535-15238-6-ND
2.2µH Shielded Wirewound Inductor 1.55A 97.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.55A 97.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 1.55A, 20%; Inductance Abracon - 23AH3931 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 1.55A, 20%; Inductance Abracon
23AH3931
Inductor, Shielded, 2.2Uh, 1.55A, 20%; Inductance Abracon 23AH3931
INDUCTOR, SHIELDED, 2.2UH, 1.55A, 20%; Inductance:2.2µH; RMS Current (Irms):1.55A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:ASPI-3012S Series; DC Resistance Max:0.075ohm; Product Length:3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 1.55A, 20%; Inductance:2.2µH; RMS Current (Irms):1.55A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:ASPI-3012S Series; DC Resistance Max:0.075ohm; Product Length:3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 1.55A, 20%; Inductance Abracon - 23AH3930 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 1.55A, 20%; Inductance Abracon
23AH3930
Inductor, Shielded, 2.2Uh, 1.55A, 20%; Inductance Abracon 23AH3930
INDUCTOR, SHIELDED, 2.2UH, 1.55A, 20%; Inductance:2.2µH; RMS Current (Irms):1.55A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:ASPI-3012S Series; DC Resistance Max:0.075ohm; Product Length:3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 1.55A, 20%; Inductance:2.2µH; RMS Current (Irms):1.55A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:ASPI-3012S Series; DC Resistance Max:0.075ohm; Product Length:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-15238-2-ND 23AH3931
Product Name Fixed Inductors Inductor, Shielded, 2.2Uh, 1.55A, 20%; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-9N1 0201CT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details