Abracon, LLC ASPI-2515 Wirewound (Resin Shield) ASPI-2515-2R2M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2515 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.5 A Saturation Current: 1.7 A DC Resistance Max: 100 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2515 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.5 A Saturation Current: 1.7 A DC Resistance Max: 100 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2515 Wirewound (Resin Shield) - ASPI-2515-2R2M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-2515 Wirewound (Resin Shield)
ASPI-2515-2R2M-T2
ASPI-2515 Wirewound (Resin Shield) ASPI-2515-2R2M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2515 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.5 A Saturation Current: 1.7 A DC Resistance Max: 100 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2515
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 1.5 A
  • Saturation Current: 1.7 A
  • DC Resistance Max: 100 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-2515-2R2M-T2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 1.5A 100 MOHM

FIXED IND 2.2UH 1.5A 100 MOHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-2515-2R2M-T2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.5A 100mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 1.5A 100mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-2515-2R2M-T2CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.5A 100mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 1.5A 100mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-2515-2R2M-T2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-2515-2R2M-T2
Fixed Inductors ASPI-2515-2R2M-T2
FIXED IND 2.2UH 1.5A 100MOHM SMD

FIXED IND 2.2UH 1.5A 100MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-2515-2R2M-T2 535-ASPI-2515-2R2M-T2DKR-ND ASPI-2515-2R2M-T2
Product Name ASPI-2515 Wirewound (Resin Shield) Fixed Inductors Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1676949-7 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 0.6000 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details