Abracon, LLC ASPI-2512 Wirewound (Resin Shield) ASPI-2512-1R5N-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.45 A Saturation Current: 1.8 A DC Resistance Max: 105 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.45 A Saturation Current: 1.8 A DC Resistance Max: 105 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2512 Wirewound (Resin Shield) - ASPI-2512-1R5N-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-2512 Wirewound (Resin Shield)
ASPI-2512-1R5N-T2
ASPI-2512 Wirewound (Resin Shield) ASPI-2512-1R5N-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.45 A Saturation Current: 1.8 A DC Resistance Max: 105 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2512
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 1.45 A
  • Saturation Current: 1.8 A
  • DC Resistance Max: 105 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 30
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-2512-1R5N-T2TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-2512-1R5N-T2TR-ND
Fixed Inductors ASPI-2512-1R5N-T2TR-ND
1.5µH Shielded Wirewound Inductor 1.45A 105mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 1.45A 105mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-2512-1R5N-T2 ASPI-2512-1R5N-T2TR-ND
Product Name ASPI-2512 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567633 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details