100µH Shielded Molded Inductor 800mA 563mOhm Max Nonstandard
100µH Shielded Molded Inductor 800mA 563mOhm Max Nonstandard
100µH Shielded Molded Inductor 800mA 563mOhm Max Nonstandard
POWER INDUCTOR, 100UH, 0.8A, 6X6X4.5MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-ASPI-6045T-101M-TCT-ND | 62AJ8007 |
| Product Name | Fixed Inductors | Power Inductor, 100Uh, 0.8A, 6X6X4.5Mm Rohs Compliant Abracon |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Core Material | Ferrite | |
| Configuration | Fixed |