Abracon, LLC ASPI-2512 Wirewound (Resin Shield) ASPI-2512-100M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.59 A Saturation Current: 730 mA DC Resistance Max: 630 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.59 A Saturation Current: 730 mA DC Resistance Max: 630 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2512 Wirewound (Resin Shield) - ASPI-2512-100M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-2512 Wirewound (Resin Shield)
ASPI-2512-100M-T2
ASPI-2512 Wirewound (Resin Shield) ASPI-2512-100M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.59 A Saturation Current: 730 mA DC Resistance Max: 630 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2512
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 10 μH
  • Temperature Rise Current: 0.59 A
  • Saturation Current: 730 mA
  • DC Resistance Max: 630 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-2512-100M-T2TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-2512-100M-T2TR-ND
Fixed Inductors ASPI-2512-100M-T2TR-ND
10µH Shielded Wirewound Inductor 590mA 630mOhm Nonstandard

10µH Shielded Wirewound Inductor 590mA 630mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-2512-100M-T2 ASPI-2512-100M-T2TR-ND
Product Name ASPI-2512 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5743-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details