Abracon, LLC ASPI-7318 Molded (Round Wire) ASPI-7318-2R5M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.5 μH Temperature Rise Current: 8 A Saturation Current: 11 A DC Resistance Max: 22 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7.3 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.5 μH Temperature Rise Current: 8 A Saturation Current: 11 A DC Resistance Max: 22 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7.3 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-7318 Molded (Round Wire) - ASPI-7318-2R5M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-7318 Molded (Round Wire)
ASPI-7318-2R5M-T
ASPI-7318 Molded (Round Wire) ASPI-7318-2R5M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.5 μH Temperature Rise Current: 8 A Saturation Current: 11 A DC Resistance Max: 22 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7.3 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-7318
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 2.5 μH
  • Temperature Rise Current: 8 A
  • Saturation Current: 11 A
  • DC Resistance Max: 22 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.8 mm
  • Width: 7.3 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-7318-2R5M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.5UH 8A 22 MOHM SMD

FIXED IND 2.5UH 8A 22 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-7318-2R5M-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.5µH Shielded Wirewound Inductor 8A 22mOhm Max Nonstandard

2.5µH Shielded Wirewound Inductor 8A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-7318-2R5M-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.5µH Shielded Wirewound Inductor 8A 22mOhm Max Nonstandard

2.5µH Shielded Wirewound Inductor 8A 22mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-7318-2R5M-T 535-ASPI-7318-2R5M-TDKR-ND
Product Name ASPI-7318 Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 2.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1730030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details