Abracon, LLC ASPIAIG-F1265 Molded (Round Wire) ASPIAIG-F1265-150M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 15 μH Temperature Rise Current: 9 A Saturation Current: 12.5 A DC Resistance Max: 28 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 15 μH Temperature Rise Current: 9 A Saturation Current: 12.5 A DC Resistance Max: 28 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-F1265 Molded (Round Wire) - ASPIAIG-F1265-150M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-F1265 Molded (Round Wire)
ASPIAIG-F1265-150M-T
ASPIAIG-F1265 Molded (Round Wire) ASPIAIG-F1265-150M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 15 μH Temperature Rise Current: 9 A Saturation Current: 12.5 A DC Resistance Max: 28 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-F1265
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: AEC-Q200
  • Inductance: 15 μH
  • Temperature Rise Current: 9 A
  • Saturation Current: 12.5 A
  • DC Resistance Max: 28 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - ASPIAIG-F1265-150M-T-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 9A 28mOhm Max Nonstandard

15µH Shielded Molded Inductor 9A 28mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPIAIG-F1265-150M-T ASPIAIG-F1265-150M-T-ND
Product Name ASPIAIG-F1265 Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226222K-1TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details