Abracon, LLC ASPI-5040S Wirewound (Resin Shield) ASPI-5040S-150M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.8 A Saturation Current: 2 A DC Resistance Max: 96 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.8 A Saturation Current: 2 A DC Resistance Max: 96 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-5040S Wirewound (Resin Shield) - ASPI-5040S-150M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-5040S Wirewound (Resin Shield)
ASPI-5040S-150M-T
ASPI-5040S Wirewound (Resin Shield) ASPI-5040S-150M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.8 A Saturation Current: 2 A DC Resistance Max: 96 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-5040S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 15 μH
  • Temperature Rise Current: 1.8 A
  • Saturation Current: 2 A
  • DC Resistance Max: 96 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 5 mm
  • Width: 5 mm
  • Height: 4 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-5040S-150M-TTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.8A 96mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.8A 96mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-5040S-150M-T 535-ASPI-5040S-150M-TTR-ND
Product Name ASPI-5040S Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers