Abracon, LLC ASPI-4020S Wirewound (Resin Shield) ASPI-4020S-430M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 43 μH Temperature Rise Current: 0.45 A Saturation Current: 770 mA DC Resistance Max: 660 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 43 μH Temperature Rise Current: 0.45 A Saturation Current: 770 mA DC Resistance Max: 660 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-4020S Wirewound (Resin Shield) - ASPI-4020S-430M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-4020S Wirewound (Resin Shield)
ASPI-4020S-430M-T
ASPI-4020S Wirewound (Resin Shield) ASPI-4020S-430M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 43 μH Temperature Rise Current: 0.45 A Saturation Current: 770 mA DC Resistance Max: 660 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-4020S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 43 μH
  • Temperature Rise Current: 0.45 A
  • Saturation Current: 770 mA
  • DC Resistance Max: 660 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-4020S-430M-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-4020S-430M-T-ND
Fixed Inductors ASPI-4020S-430M-T-ND
43µH Shielded Wirewound Inductor 450mA 660mOhm Nonstandard

43µH Shielded Wirewound Inductor 450mA 660mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-4020S-430M-T ASPI-4020S-430M-T-ND
Product Name ASPI-4020S Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 43 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details