Abracon, LLC ASPI-2512 Wirewound (Resin Shield) ASPI-2512-2R2M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.3 A Saturation Current: 1.55 A DC Resistance Max: 129 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.3 A Saturation Current: 1.55 A DC Resistance Max: 129 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASPI-2512-2R2M-T2 is a low-profile shielded SMD chip power inductor from Abracon, LLC, measuring 2.5 x 2.0 x 1.2 mm. It features a 2.2 µH inductance with a tolerance of ±20%. The inductor has a maximum DC resistance of 216 mΩ and is rated for a saturation current of 1.85 A and a temperature rise current of 1.15 A. It operates effectively within a temperature range of -25°C to +120°C. The product is RoHS compliant and suitable for reflow soldering processes. It is designed for applications in mobile phones, portable communication devices, and digital cameras. The ASPI-2512-2R2M-T2 is packaged in tape and reel format, with 2,000 pieces per reel, making it convenient for automated assembly.

Datasheet Summary
Powered by GS/AI

The ASPI-2512-2R2M-T2 is a low-profile shielded SMD chip power inductor from Abracon, LLC, measuring 2.5 x 2.0 x 1.2 mm. It features a 2.2 µH inductance with a tolerance of ±20%. The inductor has a maximum DC resistance of 216 mΩ and is rated for a saturation current of 1.85 A and a temperature rise current of 1.15 A. It operates effectively within a temperature range of -25°C to +120°C. The product is RoHS compliant and suitable for reflow soldering processes. It is designed for applications in mobile phones, portable communication devices, and digital cameras. The ASPI-2512-2R2M-T2 is packaged in tape and reel format, with 2,000 pieces per reel, making it convenient for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
ASPI-2512 Wirewound (Resin Shield) - ASPI-2512-2R2M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-2512 Wirewound (Resin Shield)
ASPI-2512-2R2M-T2
ASPI-2512 Wirewound (Resin Shield) ASPI-2512-2R2M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.3 A Saturation Current: 1.55 A DC Resistance Max: 129 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2512
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 1.3 A
  • Saturation Current: 1.55 A
  • DC Resistance Max: 129 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-2512-2R2M-T2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.3A 129mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 1.3A 129mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-2512-2R2M-T2CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.3A 129mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 1.3A 129mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-2512-2R2M-T2 535-ASPI-2512-2R2M-T2TR-ND
Product Name ASPI-2512 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 3.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details