Abracon, LLC ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-101M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 1 A Saturation Current: 1.15 A DC Resistance Max: 377 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 1 A Saturation Current: 1.15 A DC Resistance Max: 377 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-8040S Wirewound (Resin Shield) - ASPI-8040S-101M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-8040S Wirewound (Resin Shield)
ASPI-8040S-101M-T
ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-101M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 1 A Saturation Current: 1.15 A DC Resistance Max: 377 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-8040S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 100 μH
  • Temperature Rise Current: 1 A
  • Saturation Current: 1.15 A
  • DC Resistance Max: 377 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8 mm
  • Width: 8 mm
  • Height: 4.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-8040S-101M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-8040S-101M-TCT-ND
Fixed Inductors ASPI-8040S-101M-TCT-ND
100µH Shielded Wirewound Inductor 1A 290mOhm Nonstandard

100µH Shielded Wirewound Inductor 1A 290mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-8040S-101M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-8040S-101M-TTR-ND
Fixed Inductors ASPI-8040S-101M-TTR-ND
100µH Shielded Wirewound Inductor 1A 290mOhm Nonstandard

100µH Shielded Wirewound Inductor 1A 290mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-8040S-101M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 1A 290mOhm Nonstandard

100µH Shielded Wirewound Inductor 1A 290mOhm Nonstandard

Buy Now Datasheet
Smd Mini Shielded Power Inductor 8.0 X 8.0 X 4.0Mm Rohs Compliant Abracon - 78AH9279 - Newark, An Avnet Company
Chicago, IL, United States
Smd Mini Shielded Power Inductor 8.0 X 8.0 X 4.0Mm Rohs Compliant Abracon
78AH9279
Smd Mini Shielded Power Inductor 8.0 X 8.0 X 4.0Mm Rohs Compliant Abracon 78AH9279
SMD MINI SHIELDED POWER INDUCTOR 8.0 X 8.0 X 4.0MM ROHS COMPLIANT: YES

SMD MINI SHIELDED POWER INDUCTOR 8.0 X 8.0 X 4.0MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-8040S-101M-T ASPI-8040S-101M-TCT-ND 78AH9279
Product Name ASPI-8040S Wirewound (Resin Shield) Fixed Inductors Smd Mini Shielded Power Inductor 8.0 X 8.0 X 4.0Mm Rohs Compliant Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers