Abracon, LLC ASPIAIG-F1265 Molded (Round Wire) ASPIAIG-F1265-3R3M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 18 A Saturation Current: 30 A DC Resistance Max: 6.8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 18 A Saturation Current: 30 A DC Resistance Max: 6.8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-F1265 Molded (Round Wire) - ASPIAIG-F1265-3R3M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-F1265 Molded (Round Wire)
ASPIAIG-F1265-3R3M-T
ASPIAIG-F1265 Molded (Round Wire) ASPIAIG-F1265-3R3M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 18 A Saturation Current: 30 A DC Resistance Max: 6.8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-F1265
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: AEC-Q200
  • Inductance: 3.3 μH
  • Temperature Rise Current: 18 A
  • Saturation Current: 30 A
  • DC Resistance Max: 6.8 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-ASPIAIG-F1265-3R3M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 18A 6.8 MOHM SMD

FIXED IND 3.3UH 18A 6.8 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPIAIG-F1265-3R3M-TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 18A 6.8 MOHM SMD

FIXED IND 3.3UH 18A 6.8 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPIAIG-F1265-3R3M-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPIAIG-F1265-3R3M-T 535-ASPIAIG-F1265-3R3M-TDKR-ND
Product Name ASPIAIG-F1265 Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details