Abracon, LLC ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-100M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 3.3 A Saturation Current: 3.6 A DC Resistance Max: 38 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 3.3 A Saturation Current: 3.6 A DC Resistance Max: 38 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-8040S Wirewound (Resin Shield) - ASPI-8040S-100M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-8040S Wirewound (Resin Shield)
ASPI-8040S-100M-T
ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-100M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 3.3 A Saturation Current: 3.6 A DC Resistance Max: 38 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-8040S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 10 μH
  • Temperature Rise Current: 3.3 A
  • Saturation Current: 3.6 A
  • DC Resistance Max: 38 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8 mm
  • Width: 8 mm
  • Height: 4.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-8040S-100M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-8040S-100M-TTR-ND
Fixed Inductors ASPI-8040S-100M-TTR-ND
10µH Shielded Wirewound Inductor 3.3A 29mOhm Nonstandard

10µH Shielded Wirewound Inductor 3.3A 29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-8040S-100M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-8040S-100M-TCT-ND
Fixed Inductors ASPI-8040S-100M-TCT-ND
10µH Shielded Wirewound Inductor 3.3A 29mOhm Nonstandard

10µH Shielded Wirewound Inductor 3.3A 29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-8040S-100M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 3.3A 29mOhm Nonstandard

10µH Shielded Wirewound Inductor 3.3A 29mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-8040S-100M-T ASPI-8040S-100M-TTR-ND
Product Name ASPI-8040S Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details