Abracon, LLC Fixed Inductors ASPI-8030LR-2R2M-T

Description
2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-ASPI-8030LR-2R2M-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-8030LR-2R2M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-8030LR-2R2M-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-ASPI-8030LR-2R2M-TCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details