Abracon, LLC ASPI-4030S Wirewound (Resin Shield) ASPI-4030S-510M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 51 μH Temperature Rise Current: 0.7 A Saturation Current: 900 mA DC Resistance Max: 470 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 51 μH Temperature Rise Current: 0.7 A Saturation Current: 900 mA DC Resistance Max: 470 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-4030S Wirewound (Resin Shield) - ASPI-4030S-510M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-4030S Wirewound (Resin Shield)
ASPI-4030S-510M-T
ASPI-4030S Wirewound (Resin Shield) ASPI-4030S-510M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 51 μH Temperature Rise Current: 0.7 A Saturation Current: 900 mA DC Resistance Max: 470 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-4030S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 51 μH
  • Temperature Rise Current: 0.7 A
  • Saturation Current: 900 mA
  • DC Resistance Max: 470 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-4030S-510M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 51UH 700MA 470 MOHM

FIXED IND 51UH 700MA 470 MOHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-4030S-510M-TTR-ND - DigiKey
Thief River Falls, MN, United States
51µH Shielded Wirewound Inductor 700mA 470mOhm Nonstandard

51µH Shielded Wirewound Inductor 700mA 470mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-4030S-510M-TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 51UH 700MA 470 MOHM

FIXED IND 51UH 700MA 470 MOHM

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-4030S-510M-T 535-ASPI-4030S-510M-TDKR-ND
Product Name ASPI-4030S Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 51 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2291-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details