Abracon, LLC ASPI-2012 Wirewound (Resin Shield) ASPI-2012-1R0M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.65 A Saturation Current: 2.85 A DC Resistance Max: 88 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.65 A Saturation Current: 2.85 A DC Resistance Max: 88 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2012 Wirewound (Resin Shield) - ASPI-2012-1R0M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-2012 Wirewound (Resin Shield)
ASPI-2012-1R0M-T
ASPI-2012 Wirewound (Resin Shield) ASPI-2012-1R0M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.65 A Saturation Current: 2.85 A DC Resistance Max: 88 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 2 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2012
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 1 μH
  • Temperature Rise Current: 1.65 A
  • Saturation Current: 2.85 A
  • DC Resistance Max: 88 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12297-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12297-2-ND
Fixed Inductors 535-12297-2-ND
1µH Shielded Wirewound Inductor 1.5A 88mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.5A 88mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-2012-1R0M-T 535-12297-2-ND
Product Name ASPI-2012 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C4R7M-2TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details