Abracon, LLC ASPI-6045S Wirewound (Resin Shield) ASPI-6045S-910M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 91 μH Temperature Rise Current: 0.85 A Saturation Current: 1 A DC Resistance Max: 359 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 91 μH Temperature Rise Current: 0.85 A Saturation Current: 1 A DC Resistance Max: 359 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-6045S Wirewound (Resin Shield) - ASPI-6045S-910M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-6045S Wirewound (Resin Shield)
ASPI-6045S-910M-T
ASPI-6045S Wirewound (Resin Shield) ASPI-6045S-910M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 91 μH Temperature Rise Current: 0.85 A Saturation Current: 1 A DC Resistance Max: 359 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-6045S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 91 μH
  • Temperature Rise Current: 0.85 A
  • Saturation Current: 1 A
  • DC Resistance Max: 359 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 6 mm
  • Width: 6 mm
  • Height: 4.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-6045S-910M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-6045S-910M-TTR-ND
Fixed Inductors ASPI-6045S-910M-TTR-ND
91µH Shielded Wirewound Inductor 850mA 359mOhm Nonstandard

91µH Shielded Wirewound Inductor 850mA 359mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-6045S-910M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-6045S-910M-T
Fixed Inductors ASPI-6045S-910M-T
FIXED IND 91UH 850MA 359MOHM SMD

FIXED IND 91UH 850MA 359MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-6045S-910M-T ASPI-6045S-910M-TTR-ND ASPI-6045S-910M-T
Product Name ASPI-6045S Wirewound (Resin Shield) Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 91 microH 91 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515330KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers