Abracon, LLC ASPI-5040S Wirewound (Resin Shield) ASPI-5040S-220M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.4 A Saturation Current: 1.6 A DC Resistance Max: 151 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.4 A Saturation Current: 1.6 A DC Resistance Max: 151 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-5040S Wirewound (Resin Shield) - ASPI-5040S-220M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-5040S Wirewound (Resin Shield)
ASPI-5040S-220M-T
ASPI-5040S Wirewound (Resin Shield) ASPI-5040S-220M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.4 A Saturation Current: 1.6 A DC Resistance Max: 151 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-5040S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 22 μH
  • Temperature Rise Current: 1.4 A
  • Saturation Current: 1.6 A
  • DC Resistance Max: 151 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 5 mm
  • Width: 5 mm
  • Height: 4 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-5040S-220M-TTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 1.4A 151mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.4A 151mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-5040S-220M-T 535-ASPI-5040S-220M-TTR-ND
Product Name ASPI-5040S Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers