Abracon, LLC ASPI-5040S Wirewound (Resin Shield) ASPI-5040S-6R8M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 2.3 A Saturation Current: 2.6 A DC Resistance Max: 59 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 2.3 A Saturation Current: 2.6 A DC Resistance Max: 59 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-5040S Wirewound (Resin Shield) - ASPI-5040S-6R8M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-5040S Wirewound (Resin Shield)
ASPI-5040S-6R8M-T
ASPI-5040S Wirewound (Resin Shield) ASPI-5040S-6R8M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 2.3 A Saturation Current: 2.6 A DC Resistance Max: 59 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-5040S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 6.8 μH
  • Temperature Rise Current: 2.3 A
  • Saturation Current: 2.6 A
  • DC Resistance Max: 59 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 5 mm
  • Width: 5 mm
  • Height: 4 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-5040S-6R8M-TTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 2.3A 59mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.3A 59mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-5040S-6R8M-T 535-ASPI-5040S-6R8M-TTR-ND
Product Name ASPI-5040S Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers