Abracon, LLC ASPI-4030S Wirewound (Resin Shield) ASPI-4030S-R91N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 910 nH Temperature Rise Current: 4.15 A Saturation Current: 6.25 A DC Resistance Max: 13 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 910 nH Temperature Rise Current: 4.15 A Saturation Current: 6.25 A DC Resistance Max: 13 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-4030S Wirewound (Resin Shield) - ASPI-4030S-R91N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-4030S Wirewound (Resin Shield)
ASPI-4030S-R91N-T
ASPI-4030S Wirewound (Resin Shield) ASPI-4030S-R91N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 910 nH Temperature Rise Current: 4.15 A Saturation Current: 6.25 A DC Resistance Max: 13 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-4030S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 910 nH
  • Temperature Rise Current: 4.15 A
  • Saturation Current: 6.25 A
  • DC Resistance Max: 13 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 30
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-4030S-R91N-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-4030S-R91N-T-ND
Fixed Inductors ASPI-4030S-R91N-T-ND
910nH Shielded Wirewound Inductor 4.15A 13mOhm Nonstandard

910nH Shielded Wirewound Inductor 4.15A 13mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-4030S-R91N-T ASPI-4030S-R91N-T-ND
Product Name ASPI-4030S Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 0.9100 microH
Unlock Full Specs
to access all available technical data