ams Integrated Circuits (ICs) - Interface - Telecom AS2523-T

Description
Win Source Part Number: 1129653-AS2523-T Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,500 Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: Serial Current - Supply: 3mA Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -25°C ~ 70°C Alternative Parts (Cross-Reference): AS2523T; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 126650070,126650102, AS2523T Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1129653-AS2523-T Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,500 Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: Serial Current - Supply: 3mA Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -25°C ~ 70°C Alternative Parts (Cross-Reference): AS2523T; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 126650070,126650102, AS2523T Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1129653-AS2523-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1129653-AS2523-T
Integrated Circuits (ICs) - Interface - Telecom 1129653-AS2523-T
Win Source Part Number: 1129653-AS2523-T Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,500 Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: Serial Current - Supply: 3mA Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -25°C ~ 70°C Alternative Parts (Cross-Reference): AS2523T; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 126650070,126650102, AS2523T Product Status: Obsolete

Win Source Part Number: 1129653-AS2523-T
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,500
Mounting: SMD (SMT)
Function: Line Interface Unit (LIU)
Interface: Serial
Current - Supply: 3mA
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -25°C ~ 70°C
Alternative Parts (Cross-Reference): AS2523T;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 126650070,126650102,AS2523T
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1129653-AS2523-T
Product Name Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1806JS - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Sensor Interface; Codec
View Details
Line Interface ICs - 1907135 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers