ams PMIC - PMIC - Display Drivers - AS1106PE AS1106PE

Description
Manufacturer: ams Win Source Part Number: 1147222-AS1106PE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Configuration: 7 Segment + DP Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): AS1106WE; AS1106WE-T; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1147222-AS1106PE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Configuration: 7 Segment + DP Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): AS1106WE; AS1106WE-T; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1106PE - 1147222-AS1106PE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1106PE
1147222-AS1106PE
PMIC - PMIC - Display Drivers - AS1106PE 1147222-AS1106PE
Manufacturer: ams Win Source Part Number: 1147222-AS1106PE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Configuration: 7 Segment + DP Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): AS1106WE; AS1106WE-T; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: ams
Win Source Part Number: 1147222-AS1106PE
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP (0.300", 7.62mm)
Configuration: 7 Segment + DP
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: Serial
Display Type: LED
Digits or Characters: 8 Digits
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 330mA
Manufacturer Homepage: www.ams.com
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): AS1106WE; AS1106WE-T;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1147222-AS1106PE
Product Name PMIC - PMIC - Display Drivers - AS1106PE
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260844-SI32284-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-8776701RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details