ams PMIC - PMIC - Display Drivers - AS1130-BSST AS1130-BSST

Description
Manufacturer: ams Win Source Part Number: 1147236-AS1130-BSST Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Configuration: Dot Matrix Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: I2C Display Type: LED Family Name: AS1130 Categories: Integrated Circuits (ICs) Operating Supply Current: 340mA Manufacturer Homepage: www.ams.com Manufacturer Package: 28-SSOP Introduction Date: October 03, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1147236-AS1130-BSST Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Configuration: Dot Matrix Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: I2C Display Type: LED Family Name: AS1130 Categories: Integrated Circuits (ICs) Operating Supply Current: 340mA Manufacturer Homepage: www.ams.com Manufacturer Package: 28-SSOP Introduction Date: October 03, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1130-BSST - 1147236-AS1130-BSST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1130-BSST
1147236-AS1130-BSST
PMIC - PMIC - Display Drivers - AS1130-BSST 1147236-AS1130-BSST
Manufacturer: ams Win Source Part Number: 1147236-AS1130-BSST Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Configuration: Dot Matrix Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: I2C Display Type: LED Family Name: AS1130 Categories: Integrated Circuits (ICs) Operating Supply Current: 340mA Manufacturer Homepage: www.ams.com Manufacturer Package: 28-SSOP Introduction Date: October 03, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 1147236-AS1130-BSST
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Configuration: Dot Matrix
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: I2C
Display Type: LED
Family Name: AS1130
Categories: Integrated Circuits (ICs)
Operating Supply Current: 340mA
Manufacturer Homepage: www.ams.com
Manufacturer Package: 28-SSOP
Introduction Date: October 03, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1147236-AS1130-BSST
Product Name PMIC - PMIC - Display Drivers - AS1130-BSST
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface - CODECs - AD1988BJCPZ-RL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details