ams PMIC - PMIC - Display Drivers - AS1120 AS1120

Description
Manufacturer: ams Win Source Part Number: 861812-AS1120 Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 64-LQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861812-AS1120 Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 64-LQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1120 - 861812-AS1120 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1120
861812-AS1120
PMIC - PMIC - Display Drivers - AS1120 861812-AS1120
Manufacturer: ams Win Source Part Number: 861812-AS1120 Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 64-LQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 861812-AS1120
Operating Temperature Range: -40°C ~ 85°C
Features: LCD Driver 64-LQFP (14x14)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 861812-AS1120
Product Name PMIC - PMIC - Display Drivers - AS1120
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1900805 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details