ams Interface - Interface - Filters - Active - AS3435-EQFP AS3435-EQFP

Description
Manufacturer: ams Win Source Part Number: 911701-AS3435-EQFP Features: - Filter IC - - Order - 36-QFN (5x5) Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AS3435 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 911701-AS3435-EQFP Features: - Filter IC - - Order - 36-QFN (5x5) Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AS3435 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - AS3435-EQFP - 911701-AS3435-EQFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - AS3435-EQFP
911701-AS3435-EQFP
Interface - Interface - Filters - Active - AS3435-EQFP 911701-AS3435-EQFP
Manufacturer: ams Win Source Part Number: 911701-AS3435-EQFP Features: - Filter IC - - Order - 36-QFN (5x5) Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AS3435 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 911701-AS3435-EQFP
Features: - Filter IC - - Order - 36-QFN (5x5)
Package: Reel - TR
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: AS3435
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 911701-AS3435-EQFP
Product Name Interface - Interface - Filters - Active - AS3435-EQFP
Package Type 36-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1921779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers