ams PMIC - PMIC - Display Drivers - AS1116-BSST AS1116-BSST

Description
Manufacturer: ams Win Source Part Number: 1018451-AS1116-BSST Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 8 x (7 Segment), 64 LED Display Type: LED Digits or Characters: 8 Digits Family Name: AS1116 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 335mA Alternative Parts (Cross-Reference): MAX7221ENG; MAX6951EEE; MAX7219CWG-T; MAX7219ERG+; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1018451-AS1116-BSST Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 8 x (7 Segment), 64 LED Display Type: LED Digits or Characters: 8 Digits Family Name: AS1116 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 335mA Alternative Parts (Cross-Reference): MAX7221ENG; MAX6951EEE; MAX7219CWG-T; MAX7219ERG+; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1116-BSST - 1018451-AS1116-BSST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1116-BSST
1018451-AS1116-BSST
PMIC - PMIC - Display Drivers - AS1116-BSST 1018451-AS1116-BSST
Manufacturer: ams Win Source Part Number: 1018451-AS1116-BSST Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 8 x (7 Segment), 64 LED Display Type: LED Digits or Characters: 8 Digits Family Name: AS1116 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 335mA Alternative Parts (Cross-Reference): MAX7221ENG; MAX6951EEE; MAX7219CWG-T; MAX7219ERG+; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 1018451-AS1116-BSST
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 8 x (7 Segment), 64 LED
Display Type: LED
Digits or Characters: 8 Digits
Family Name: AS1116
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 335mA
Alternative Parts (Cross-Reference): MAX7221ENG; MAX6951EEE; MAX7219CWG-T; MAX7219ERG+;
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1018451-AS1116-BSST
Product Name PMIC - PMIC - Display Drivers - AS1116-BSST
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54LS356J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details