Manufacturer: ams
Win Source Part Number: 135495-AS1100WL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment + DP
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4 V to 5.5 V
Operating Supply Current: 330mA
Alternative Parts (Cross-Reference): MAX7219CWG+T; AS1100WE-T; AS1100WL;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Imaging, Video & Vision, Metering
Quantity per package: 1,500
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 135495-AS1100WL-T |
| Product Name | PMIC - PMIC - Display Drivers - AS1100WL-T |
| Supply Voltage | Other; 4 V ~ 5.5 V |