ams PMIC - PMIC - Display Drivers - AS1106PL AS1106PL

Description
Manufacturer: ams Win Source Part Number: 1147223-AS1106PL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Configuration: 7 Segment + DP Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): AS1106WL-T; AS1106WL; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1147223-AS1106PL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Configuration: 7 Segment + DP Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): AS1106WL-T; AS1106WL; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1106PL - 1147223-AS1106PL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1106PL
1147223-AS1106PL
PMIC - PMIC - Display Drivers - AS1106PL 1147223-AS1106PL
Manufacturer: ams Win Source Part Number: 1147223-AS1106PL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Configuration: 7 Segment + DP Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): AS1106WL-T; AS1106WL; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: ams
Win Source Part Number: 1147223-AS1106PL
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 24-DIP (0.300", 7.62mm)
Configuration: 7 Segment + DP
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: Serial
Display Type: LED
Digits or Characters: 8 Digits
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 330mA
Manufacturer Homepage: www.ams.com
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): AS1106WL-T; AS1106WL;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1147223-AS1106PL
Product Name PMIC - PMIC - Display Drivers - AS1106PL
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface Transceiver IC - 753-ADM8668TX-A12-G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details