ams Interface - Interface - Sensor and Detector Interfaces - TDC-GP21 T&R TDC-GP21 T&R

Description
Manufacturer: ams Win Source Part Number: 796626-TDC-GP21 T&R Packaging: Reel package Type: Converter Operating Temperature Range: -40°C ~ 125°C Package: 32-VFQFN Exposed Pad Mounting: SMD Interface: 4-Wire SPI Serial Categories: Integrated Circuits (ICs) Operating Supply Current: 100nA Manufacturer Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 796626-TDC-GP21 T&R Packaging: Reel package Type: Converter Operating Temperature Range: -40°C ~ 125°C Package: 32-VFQFN Exposed Pad Mounting: SMD Interface: 4-Wire SPI Serial Categories: Integrated Circuits (ICs) Operating Supply Current: 100nA Manufacturer Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - TDC-GP21 T&R - 796626-TDC-GP21 T&R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TDC-GP21 T&R
796626-TDC-GP21 T&R
Interface - Interface - Sensor and Detector Interfaces - TDC-GP21 T&R 796626-TDC-GP21 T&R
Manufacturer: ams Win Source Part Number: 796626-TDC-GP21 T&R Packaging: Reel package Type: Converter Operating Temperature Range: -40°C ~ 125°C Package: 32-VFQFN Exposed Pad Mounting: SMD Interface: 4-Wire SPI Serial Categories: Integrated Circuits (ICs) Operating Supply Current: 100nA Manufacturer Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 796626-TDC-GP21 T&R
Packaging: Reel package
Type: Converter
Operating Temperature Range: -40°C ~ 125°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Interface: 4-Wire SPI Serial
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100nA
Manufacturer Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 796626-TDC-GP21 T&R
Product Name Interface - Interface - Sensor and Detector Interfaces - TDC-GP21 T&R
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1914265 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers