ams PMIC - PMIC - Display Drivers - AS1115-BSST AS1115-BSST

Description
Manufacturer: ams Win Source Part Number: 861811-AS1115-BSST Operating Temperature Range: -40°C ~ 85°C Features: LED Driver 24-QSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AS1115 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1115BSST, AS1115-BSSTCT, 180230027, AS1115-BSSTDKR, AS1115-BSST-ND, AS1115-BSSTTR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861811-AS1115-BSST Operating Temperature Range: -40°C ~ 85°C Features: LED Driver 24-QSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AS1115 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1115BSST, AS1115-BSSTCT, 180230027, AS1115-BSSTDKR, AS1115-BSST-ND, AS1115-BSSTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1115-BSST - 861811-AS1115-BSST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1115-BSST
861811-AS1115-BSST
PMIC - PMIC - Display Drivers - AS1115-BSST 861811-AS1115-BSST
Manufacturer: ams Win Source Part Number: 861811-AS1115-BSST Operating Temperature Range: -40°C ~ 85°C Features: LED Driver 24-QSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AS1115 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1115BSST, AS1115-BSSTCT, 180230027, AS1115-BSSTDKR, AS1115-BSST-ND, AS1115-BSSTTR

Manufacturer: ams
Win Source Part Number: 861811-AS1115-BSST
Operating Temperature Range: -40°C ~ 85°C
Features: LED Driver 24-QSOP
Package: 24-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS1115
Categories: Integrated Circuits (ICs)
Case / Package: 24-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1115BSST, AS1115-BSSTCT, 180230027, AS1115-BSSTDKR, AS1115-BSST-ND, AS1115-BSSTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 861811-AS1115-BSST
Product Name PMIC - PMIC - Display Drivers - AS1115-BSST
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1897454 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SSOP; Ssop
View Details
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201DA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - 74ALVCH16827DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT364
View Details
Interface Transceiver IC - 702-SI32171-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers