ams Interface - Interface - CODECs - AS3515 AS3515

Description
Manufacturer: ams Win Source Part Number: 116490-AS3515 Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 18 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 82 / 94 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-CTBGA (7x7) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 116490-AS3515 Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 18 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 82 / 94 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-CTBGA (7x7) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AS3515 - 116490-AS3515 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AS3515
116490-AS3515
Interface - Interface - CODECs - AS3515 116490-AS3515
Manufacturer: ams Win Source Part Number: 116490-AS3515 Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 18 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 82 / 94 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-CTBGA (7x7) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 116490-AS3515
Packaging: Tray
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 18 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 82 / 94
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-CTBGA (7x7)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 116490-AS3515
Product Name Interface - Interface - CODECs - AS3515
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

20-bit buffer/line driver, non-inverting,with 30Ohm termination resistors (3-State) - 74ALVT162827DGG:11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Controllers - ADM6992KX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
3 suppliers
Power Switch ICs - 2281603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
RF Front End (LNA + PA) - 2312-QPF7552TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details