ams Interface - Interface - CODECs - AS3514-BRZ AS3514-BRZ

Description
Manufacturer: ams Win Source Part Number: 806680-AS3514-BRZ Packaging: Reel Type: Audio Mounting Style: SMD Data Interface: I2S Voltage - Supply, Analog: 2.8V ~ 3.6V Voltage - Supply, Digital: 2.8V ~ 3.6V Resolution (Bits): 18 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 82 / 94 Dynamic Range, ADCs / DACs (db) Typ: 80 / 89 Part Status: Obsolete (End Of Life) Supplier Device Package: 64-CTBGA (7x7) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 64-TFBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,250 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 806680-AS3514-BRZ Packaging: Reel Type: Audio Mounting Style: SMD Data Interface: I2S Voltage - Supply, Analog: 2.8V ~ 3.6V Voltage - Supply, Digital: 2.8V ~ 3.6V Resolution (Bits): 18 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 82 / 94 Dynamic Range, ADCs / DACs (db) Typ: 80 / 89 Part Status: Obsolete (End Of Life) Supplier Device Package: 64-CTBGA (7x7) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 64-TFBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,250 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AS3514-BRZ - 806680-AS3514-BRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AS3514-BRZ
806680-AS3514-BRZ
Interface - Interface - CODECs - AS3514-BRZ 806680-AS3514-BRZ
Manufacturer: ams Win Source Part Number: 806680-AS3514-BRZ Packaging: Reel Type: Audio Mounting Style: SMD Data Interface: I2S Voltage - Supply, Analog: 2.8V ~ 3.6V Voltage - Supply, Digital: 2.8V ~ 3.6V Resolution (Bits): 18 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 82 / 94 Dynamic Range, ADCs / DACs (db) Typ: 80 / 89 Part Status: Obsolete (End Of Life) Supplier Device Package: 64-CTBGA (7x7) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 64-TFBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,250 MSL Level: 3 (168 Hours)

Manufacturer: ams
Win Source Part Number: 806680-AS3514-BRZ
Packaging: Reel
Type: Audio
Mounting Style: SMD
Data Interface: I2S
Voltage - Supply, Analog: 2.8V ~ 3.6V
Voltage - Supply, Digital: 2.8V ~ 3.6V
Resolution (Bits): 18 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 82 / 94
Dynamic Range, ADCs / DACs (db) Typ: 80 / 89
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-CTBGA (7x7)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 64-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,250
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 806680-AS3514-BRZ
Product Name Interface - Interface - CODECs - AS3514-BRZ
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details