ams PMIC - PMIC - Display Drivers - AS1117-BQFT AS1117-BQFT

Description
Manufacturer: ams Win Source Part Number: 103427-AS1117-BQFT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 8 x (7 Segment), 64 LED Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 335mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 103427-AS1117-BQFT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 8 x (7 Segment), 64 LED Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 335mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1117-BQFT - 103427-AS1117-BQFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1117-BQFT
103427-AS1117-BQFT
PMIC - PMIC - Display Drivers - AS1117-BQFT 103427-AS1117-BQFT
Manufacturer: ams Win Source Part Number: 103427-AS1117-BQFT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 8 x (7 Segment), 64 LED Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 335mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 103427-AS1117-BQFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 8 x (7 Segment), 64 LED
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TQFN (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 335mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 103427-AS1117-BQFT
Product Name PMIC - PMIC - Display Drivers - AS1117-BQFT
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Line Interface ICs - 1922830 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
 - 2947PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details