ams PMIC - PMIC - Display Drivers - AS1100PE AS1100PE

Description
Manufacturer: ams Win Source Part Number: 1147212-AS1100PE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Configuration: 7 Segment + DP Operating Supply Voltage: 4 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): MAX7219ENG; MAX7219ENG+T; MAX7219ENG+; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 15
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1147212-AS1100PE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Configuration: 7 Segment + DP Operating Supply Voltage: 4 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): MAX7219ENG; MAX7219ENG+T; MAX7219ENG+; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1100PE - 1147212-AS1100PE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1100PE
1147212-AS1100PE
PMIC - PMIC - Display Drivers - AS1100PE 1147212-AS1100PE
Manufacturer: ams Win Source Part Number: 1147212-AS1100PE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Configuration: 7 Segment + DP Operating Supply Voltage: 4 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): MAX7219ENG; MAX7219ENG+T; MAX7219ENG+; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 15

Manufacturer: ams
Win Source Part Number: 1147212-AS1100PE
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP (0.300", 7.62mm)
Configuration: 7 Segment + DP
Operating Supply Voltage: 4 V ~ 5.5 V
Interface: Serial
Display Type: LED
Digits or Characters: 8 Digits
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 330mA
Manufacturer Homepage: www.ams.com
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): MAX7219ENG; MAX7219ENG+T; MAX7219ENG+;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1147212-AS1100PE
Product Name PMIC - PMIC - Display Drivers - AS1100PE
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907380P - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3215-C-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details