ams Interface - Interface - Filters - Active - AS3415-EQFM AS3415-EQFM

Description
Manufacturer: ams Win Source Part Number: 911698-AS3415-EQFM Features: - Filter IC - - Order - 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AS3415 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS3415-EQFMDKR, AS3415-EQFMCT, AS3415-EQFMTR, AS3415-EQFM-ND
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 911698-AS3415-EQFM Features: - Filter IC - - Order - 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AS3415 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS3415-EQFMDKR, AS3415-EQFMCT, AS3415-EQFMTR, AS3415-EQFM-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - AS3415-EQFM - 911698-AS3415-EQFM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - AS3415-EQFM
911698-AS3415-EQFM
Interface - Interface - Filters - Active - AS3415-EQFM 911698-AS3415-EQFM
Manufacturer: ams Win Source Part Number: 911698-AS3415-EQFM Features: - Filter IC - - Order - 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AS3415 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS3415-EQFMDKR, AS3415-EQFMCT, AS3415-EQFMTR, AS3415-EQFM-ND

Manufacturer: ams
Win Source Part Number: 911698-AS3415-EQFM
Features: - Filter IC - - Order - 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS3415
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS3415-EQFMDKR, AS3415-EQFMCT, AS3415-EQFMTR, AS3415-EQFM-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 911698-AS3415-EQFM
Product Name Interface - Interface - Filters - Active - AS3415-EQFM
Package Type 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907380 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 74AHCT573BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT764
View Details
Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers