ams PMIC - PMIC - Display Drivers - AS1106WE-T AS1106WE-T

Description
Manufacturer: ams Win Source Part Number: 1147225-AS1106WE-T Manufacturer Homepage: www.ams.com Alternative Parts (Cross-Reference): AS1106PE; AS1106WE; AS1106WE-T; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 1147225-AS1106WE-T Manufacturer Homepage: www.ams.com Alternative Parts (Cross-Reference): AS1106PE; AS1106WE; AS1106WE-T; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1106WE-T - 1147225-AS1106WE-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1106WE-T
1147225-AS1106WE-T
PMIC - PMIC - Display Drivers - AS1106WE-T 1147225-AS1106WE-T
Manufacturer: ams Win Source Part Number: 1147225-AS1106WE-T Manufacturer Homepage: www.ams.com Alternative Parts (Cross-Reference): AS1106PE; AS1106WE; AS1106WE-T; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: ams
Win Source Part Number: 1147225-AS1106WE-T
Manufacturer Homepage: www.ams.com
Alternative Parts (Cross-Reference): AS1106PE; AS1106WE; AS1106WE-T;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1147225-AS1106WE-T
Product Name PMIC - PMIC - Display Drivers - AS1106WE-T
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1923322 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details