ams PMIC - PMIC - Display Drivers - AS1116-BQFT AS1116-BQFT

Description
Manufacturer: ams Win Source Part Number: 078560-AS1116-BQFT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 8 x (7 Segment), 64 LED Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 335mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 078560-AS1116-BQFT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 8 x (7 Segment), 64 LED Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 335mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1116-BQFT - 078560-AS1116-BQFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1116-BQFT
078560-AS1116-BQFT
PMIC - PMIC - Display Drivers - AS1116-BQFT 078560-AS1116-BQFT
Manufacturer: ams Win Source Part Number: 078560-AS1116-BQFT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 8 x (7 Segment), 64 LED Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 335mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 078560-AS1116-BQFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 8 x (7 Segment), 64 LED
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TQFN (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 335mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 078560-AS1116-BQFT
Product Name PMIC - PMIC - Display Drivers - AS1116-BQFT
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - 5962-9054302MQA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details