Win Source Part Number: 1151676-AS1716-ASOT
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Type: Capacitive Sensor
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 4.5 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -45°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 182340010,182340005
Base Product Number: AS1716
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1151676-AS1716-ASOT |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface |