ams Interface - Interface - Telecom - AS2534UTT AS2534UTT

Description
Manufacturer: ams Win Source Part Number: 105140-AS2534UTT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 28-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 3.8 V to 5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 105140-AS2534UTT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 28-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 3.8 V to 5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - AS2534UTT - 105140-AS2534UTT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - AS2534UTT
105140-AS2534UTT
Interface - Interface - Telecom - AS2534UTT 105140-AS2534UTT
Manufacturer: ams Win Source Part Number: 105140-AS2534UTT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 28-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 3.8 V to 5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: ams
Win Source Part Number: 105140-AS2534UTT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 70°C
Case / Package: 28-SOIC
Purpose: Telecom Circuit
Supply Voltage - Operating: 3.8 V to 5 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 105140-AS2534UTT
Product Name Interface - Interface - Telecom - AS2534UTT
Supply Voltage Other; 3.8 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1908218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210M-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers