ams Integrated Circuits (ICs) - Interface - CODECs AS3518-ECTP

Description
Win Source Part Number: 1157485-AS3518-ECTP Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel (TR) Standard Package: 2,250 Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 18 b, 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Package / Case: 64-TFBGA Supplier Device Package: 64-CTBGA (7x7) Alternative Parts (Cross-Reference): AS3518ECTP; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1157485-AS3518-ECTP Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel (TR) Standard Package: 2,250 Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 18 b, 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Package / Case: 64-TFBGA Supplier Device Package: 64-CTBGA (7x7) Alternative Parts (Cross-Reference): AS3518ECTP; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 1157485-AS3518-ECTP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
1157485-AS3518-ECTP
Integrated Circuits (ICs) - Interface - CODECs 1157485-AS3518-ECTP
Win Source Part Number: 1157485-AS3518-ECTP Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel (TR) Standard Package: 2,250 Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 18 b, 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Package / Case: 64-TFBGA Supplier Device Package: 64-CTBGA (7x7) Alternative Parts (Cross-Reference): AS3518ECTP; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Product Status: Obsolete

Win Source Part Number: 1157485-AS3518-ECTP
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio
Package: Tape & Reel (TR)
Standard Package: 2,250
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 18 b, 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 94
Package / Case: 64-TFBGA
Supplier Device Package: 64-CTBGA (7x7)
Alternative Parts (Cross-Reference): AS3518ECTP;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1157485-AS3518-ECTP
Product Name Integrated Circuits (ICs) - Interface - CODECs
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers