ams PMIC - PMIC - Display Drivers - AS1107PL AS1107PL

Description
Manufacturer: ams Win Source Part Number: 1147226-AS1107PL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Configuration: 7 Segment + DP Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Part Status: Obsolete(EOL) Family Name: AS1107PL Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): AS1107WL-T; AS1107WL; Introduction Date: February 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1147226-AS1107PL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Configuration: 7 Segment + DP Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Part Status: Obsolete(EOL) Family Name: AS1107PL Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): AS1107WL-T; AS1107WL; Introduction Date: February 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1107PL - 1147226-AS1107PL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1107PL
1147226-AS1107PL
PMIC - PMIC - Display Drivers - AS1107PL 1147226-AS1107PL
Manufacturer: ams Win Source Part Number: 1147226-AS1107PL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Configuration: 7 Segment + DP Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Part Status: Obsolete(EOL) Family Name: AS1107PL Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): AS1107WL-T; AS1107WL; Introduction Date: February 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 1147226-AS1107PL
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP (0.300", 7.62mm)
Configuration: 7 Segment + DP
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: Serial
Display Type: LED
Digits or Characters: 8 Digits
Part Status: Obsolete(EOL)
Family Name: AS1107PL
Categories: Integrated Circuits (ICs)
Operating Supply Current: 330mA
Manufacturer Homepage: www.ams.com
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): AS1107WL-T; AS1107WL;
Introduction Date: February 18, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1147226-AS1107PL
Product Name PMIC - PMIC - Display Drivers - AS1107PL
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Power Switch ICs - 2060252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Telecom - SI3205-D-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details