ams Interface - Interface - Filters - Active - AS3501-EQFP AS3501-EQFP

Description
Manufacturer: ams Win Source Part Number: 1018542-AS3501-EQFP Packaging: Reel - TR Mounting: SMD (SMT) Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1018542-AS3501-EQFP Packaging: Reel - TR Mounting: SMD (SMT) Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - AS3501-EQFP - 1018542-AS3501-EQFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - AS3501-EQFP
1018542-AS3501-EQFP
Interface - Interface - Filters - Active - AS3501-EQFP 1018542-AS3501-EQFP
Manufacturer: ams Win Source Part Number: 1018542-AS3501-EQFP Packaging: Reel - TR Mounting: SMD (SMT) Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 1018542-AS3501-EQFP
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 1 V to 1.8 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1018542-AS3501-EQFP
Product Name Interface - Interface - Filters - Active - AS3501-EQFP
Supply Voltage Other; 1 V ~ 1.8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Hex inverting Schmitt trigger - 74AHC14BQ-Q100/GX - Nexperia B.V.
Specs
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details