ams Audio Special Purpose - AS3525B AS3525B

Description
Manufacturer: ams Win Source Part Number: 861891-AS3525B Features: Audio - Channel 144-CTBGA (10x10) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-CTBGA (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: AS3525B-T-ND, AS3525B-T
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 861891-AS3525B Features: Audio - Channel 144-CTBGA (10x10) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-CTBGA (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: AS3525B-T-ND, AS3525B-T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - AS3525B - 861891-AS3525B - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - AS3525B
861891-AS3525B
Audio Special Purpose - AS3525B 861891-AS3525B
Manufacturer: ams Win Source Part Number: 861891-AS3525B Features: Audio - Channel 144-CTBGA (10x10) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-CTBGA (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: AS3525B-T-ND, AS3525B-T

Manufacturer: ams
Win Source Part Number: 861891-AS3525B
Features: Audio - Channel 144-CTBGA (10x10)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-CTBGA (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: AS3525B-T-ND, AS3525B-T

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 861891-AS3525B
Product Name Audio Special Purpose - AS3525B
Package Type BGA; 144-CTBGA (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1223270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type MSOP; Msop
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details